Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-EB2W3R3Q

Description
CAP ALUM 3.3UF 20% 450V SMD
Datasheet
Description
CAP ALUM 3.3UF 20% 450V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2W3R3Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2W3R3Q
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2W3R3Q
CAP ALUM 3.3UF 20% 450V SMD

CAP ALUM 3.3UF 20% 450V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7683 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7683
Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7683
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd; Ae Capacitor Case Panasonic - 53W3893 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd; Ae Capacitor Case Panasonic
53W3893
Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd; Ae Capacitor Case Panasonic 53W3893
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 450V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EB; Ripple Current AC:41mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 450V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EB; Ripple Current AC:41mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEV-EB2W3R3Q 49W7683 53W3893
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 3.3Uf, 450V, 20%, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers