ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 400V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 400V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes
CAP ALUM 4.7UF 20% 400V SMD
CAP ALUM 4.7UF 20% 400V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 53W3889 | 49W7673 | EEV-EB2G4R7Q | EEV-EB2G4R7Q |
| Product Name | Aluminum Electrolytic Capacitor, 4.7Uf, 400V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 4.7Uf, 400V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | Polarized | Polarized |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |