CAP ALUM 3.3UF 20% 400V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 400V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EB; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 400V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB Series; MSL:- RoHS Compliant: Yes
CAP ALUM 3.3UF 20% 400V SMD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEV-EB2G3R3Q | 49W7671 | 53W3888 | EEV-EB2G3R3Q |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 3.3Uf, 400V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic | Aluminum Electrolytic Capacitor, 3.3Uf, 400V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized | Polarized |