Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-EB2G100SM

Description
CAP ALUM 10UF 20% 400V SMD
Description
CAP ALUM 10UF 20% 400V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2G100SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2G100SM
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2G100SM
CAP ALUM 10UF 20% 400V SMD

CAP ALUM 10UF 20% 400V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic - 49W7669 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
49W7669
Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic 49W7669
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 400V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EB; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 400V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EB; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEV-EB2G100SM 49W7669
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 400V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details