Panasonic 68uF 250V 990mA Capacitor EEV-EB2E680M

Description
68uF 250V 20% Aluminum Electrolytic Capacitor, Radial, 105°C, 990mA Product overview: EEV-EB2E680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 250V, 990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 250V, 990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2E680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uF 250V 20% Aluminum Electrolytic Capacitor, Radial, 105°C, 990mA Product overview: EEV-EB2E680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 250V, 990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 250V, 990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2E680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68uF 250V 990mA Capacitor
58-EEV-EB2E680M
68uF 250V 990mA Capacitor 58-EEV-EB2E680M
68uF 250V 20% Aluminum Electrolytic Capacitor, Radial, 105°C, 990mA Product overview: EEV-EB2E680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 250V, 990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 250V, 990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2E680M can be used for catalog matching and distributor lookup.

68uF 250V 20% Aluminum Electrolytic Capacitor, Radial, 105°C, 990mA Product overview: EEV-EB2E680M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 250V, 990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 250V, 990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEV-EB2E680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1381993-EEV-EB2E680M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1381993-EEV-EB2E680M
Capacitors - Aluminum Electrolytic Capacitors 1381993-EEV-EB2E680M
Win Source Part Number: 1381993-EEV-EB2E680M Category: Capacitors>Aluminum Electrolytic Capacitors Series: EB Package: Tape & Reel Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 pcs Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 250 V Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Base Product Number: EEV-EB Product Status: Obsolete Ripple Current @ Low Frequency: 544.5 mA @ 120 Hz Ripple Current @ High Frequency: 990 mA @ 100 kHz Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381993-EEV-EB2E680M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: EB
Package: Tape & Reel
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 75 pcs
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic
Base Product Number: EEV-EB
Product Status: Obsolete
Ripple Current @ Low Frequency: 544.5 mA @ 120 Hz
Ripple Current @ High Frequency: 990 mA @ 100 kHz
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7668 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7668
Aluminum Electrolytic Capacitor, 68Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7668
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 250V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 250V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2E680M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2E680M
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2E680M
CAP ALUM 68UF 20% 250V SMD

CAP ALUM 68UF 20% 250V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEV-EB2E680M 1381993-EEV-EB2E680M 49W7668 EEV-EB2E680M
Product Name 68uF 250V 990mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 68Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details