Panasonic Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEV-EB2E100Q

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W7664 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W7664
Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W7664
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 250V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):250V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EB SeriesRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2E100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2E100Q
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2E100Q
CAP ALUM 10UF 20% 250V SMD

CAP ALUM 10UF 20% 250V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEV-EB2E100Q - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEV-EB2E100Q
Aluminum Electrolytic Capacitors EEV-EB2E100Q
CAP ALUM 10UF 20% 250V SMD

CAP ALUM 10UF 20% 250V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 49W7664 EEV-EB2E100Q EEV-EB2E100Q
Product Name Aluminum Electrolytic Capacitor, 10Uf, 250V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Capacitance Range 10 microF 10 microF 10 microF
WVDC 250 volts 250 volts 250 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details