Panasonic Capacitors - Aluminum Electrolytic Capacitors EEV-EB2D470SM

Description
CAP ALUM 47UF 20% 200V SMD
Description
CAP ALUM 47UF 20% 200V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEV-EB2D470SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEV-EB2D470SM
Capacitors - Aluminum Electrolytic Capacitors EEV-EB2D470SM
CAP ALUM 47UF 20% 200V SMD

CAP ALUM 47UF 20% 200V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic - 49W7662 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
49W7662
Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic 49W7662
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 200V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):200V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EB; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 200V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage(DC):200V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EB; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEV-EB2D470SM 49W7662
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details