Panasonic Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic EEUTA1H100

Description
CAP, ALU ELEC, AEC-Q200, 10UF, 50V, RAD; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes
Description
CAP, ALU ELEC, AEC-Q200, 10UF, 50V, RAD; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic - 62W8197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic
62W8197
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic 62W8197
CAP, ALU ELEC, AEC-Q200, 10UF, 50V, RAD; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 10UF, 50V, RAD; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W8197
Product Name Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers