Panasonic Cap, 680Μf, 50V, 20%; Capacitance Panasonic EEUHD1H681S

Description
CAP, 680µF, 50V, 20%; Capacitance:680µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Description
CAP, 680µF, 50V, 20%; Capacitance:680µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Μf, 50V, 20%; Capacitance Panasonic - 85Y5162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 50V, 20%; Capacitance Panasonic
85Y5162
Cap, 680Μf, 50V, 20%; Capacitance Panasonic 85Y5162
CAP, 680µF, 50V, 20%; Capacitance:680µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 680µF, 50V, 20%; Capacitance:680µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:15mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5162
Product Name Cap, 680Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers