Panasonic Aluminium Capacitors EEUHD1H680

Description
Radial HD series capacitor 50V 68uF
Request a Quote Datasheet
Description
Radial HD series capacitor 50V 68uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1038593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1038593
Aluminium Capacitors 1038593
Radial HD series capacitor 50V 68uF

Radial HD series capacitor 50V 68uF

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 50 V, 6.3 Mm Rohs Compliant Panasonic - 62W8160 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 50 V, 6.3 Mm Rohs Compliant Panasonic
62W8160
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 50 V, 6.3 Mm Rohs Compliant Panasonic 62W8160
Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 68 - F, - 20%, 50 V, 6.3 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 68 - F, - 20%, 50 V, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1038593 62W8160
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 50 V, 6.3 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C682U075AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details