Panasonic Aluminium Capacitors EEUHD1H332

Description
Radial HD series capacitor 50V 3300uF
Request a Quote Datasheet
Description
Radial HD series capacitor 50V 3300uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442173P
Aluminium Capacitors 7442173P
Radial HD series capacitor 50V 3300uF

Radial HD series capacitor 50V 3300uF

Supplier's Site
Aluminium Capacitors - 7442173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442173
Aluminium Capacitors 7442173
Radial HD series capacitor 50V 3300uF

Radial HD series capacitor 50V 3300uF

Supplier's Site
Aluminium Capacitors - 1038588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1038588
Aluminium Capacitors 1038588
Radial HD series capacitor 50V 3300uF

Radial HD series capacitor 50V 3300uF

Supplier's Site
Cap, 3300Μf, 50V, 20%; Capacitance Panasonic - 85Y5161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 50V, 20%; Capacitance Panasonic
85Y5161
Cap, 3300Μf, 50V, 20%; Capacitance Panasonic 85Y5161
CAP, 3300µF, 50V, 20%; Capacitance:3300µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 3300µF, 50V, 20%; Capacitance:3300µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7442173P 7442173 85Y5161
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 3300Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details