Panasonic Aluminium Capacitors EEUHD1H331

Description
Radial HD series capacitor 50V 330uF
Request a Quote Datasheet
Description
Radial HD series capacitor 50V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442151
Aluminium Capacitors 7442151
Radial HD series capacitor 50V 330uF

Radial HD series capacitor 50V 330uF

Supplier's Site
Aluminium Capacitors - 1038590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1038590
Aluminium Capacitors 1038590
Radial HD series capacitor 50V 330uF

Radial HD series capacitor 50V 330uF

Supplier's Site
Cap, 330Μf, 50V, 20%; Capacitance Panasonic - 85Y5160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, 20%; Capacitance Panasonic
85Y5160
Cap, 330Μf, 50V, 20%; Capacitance Panasonic 85Y5160
CAP, 330µF, 50V, 20%; Capacitance:330µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 50V, 20%; Capacitance:330µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7442151 85Y5160
Product Name Aluminium Capacitors Cap, 330Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 227UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details