Panasonic Aluminium Capacitors EEUHD1E680

Description
Radial HD series capacitor 25V 68uF
Request a Quote Datasheet
Description
Radial HD series capacitor 25V 68uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442035
Aluminium Capacitors 7442035
Radial HD series capacitor 25V 68uF

Radial HD series capacitor 25V 68uF

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8140 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W8140
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W8140
Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 68 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 68 - F, - 20%, 25 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7442035 62W8140
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 68 F, 20%, 25 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers