Panasonic Aluminium Capacitors EEUHD1E103

Description
Radial HD series capacitor 25V 10000uF
Request a Quote Datasheet
Description
Radial HD series capacitor 25V 10000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442060
Aluminium Capacitors 7442060
Radial HD series capacitor 25V 10000uF

Radial HD series capacitor 25V 10000uF

Supplier's Site
Aluminium Capacitors - 7442060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442060P
Aluminium Capacitors 7442060P
Radial HD series capacitor 25V 10000uF

Radial HD series capacitor 25V 10000uF

Supplier's Site
Aluminium Capacitors - 1035650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035650
Aluminium Capacitors 1035650
Radial HD Series Capacitor 25V 10000uF

Radial HD Series Capacitor 25V 10000uF

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10000 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic - 62W8131 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10000 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic
62W8131
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10000 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic 62W8131
Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 10000 - F, - 20%, 25 V, 18 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 10000 - F, - 20%, 25 V, 18 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7442060 7442060P 62W8131
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 10000 F, 20%, 25 V, 18 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details