Panasonic Aluminium Capacitors EEUHD1E102

Description
Radial HD series capacitor 25V 1000uF
Request a Quote Datasheet
Description
Radial HD series capacitor 25V 1000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442048P
Aluminium Capacitors 7442048P
Radial HD series capacitor 25V 1000uF

Radial HD series capacitor 25V 1000uF

Supplier's Site
Aluminium Capacitors - 7442048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442048
Aluminium Capacitors 7442048
Radial HD series capacitor 25V 1000uF

Radial HD series capacitor 25V 1000uF

Supplier's Site
Aluminium Capacitors - 1035651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035651
Aluminium Capacitors 1035651
Radial HD Series Capacitor 25V 1000uF

Radial HD Series Capacitor 25V 1000uF

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 1000 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic - 62W8130 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 1000 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic
62W8130
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 1000 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic 62W8130
Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 1000 - F, - 20%, 25 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 1000 - F, - 20%, 25 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7442048P 7442048 62W8130
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 1000 F, 20%, 25 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers