Panasonic Aluminium Capacitors EEUHD1C153

Description
Radial HD series capacitor 16V 15000uF
Request a Quote Datasheet
Description
Radial HD series capacitor 16V 15000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7442022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7442022
Aluminium Capacitors 7442022
Radial HD series capacitor 16V 15000uF

Radial HD series capacitor 16V 15000uF

Supplier's Site
Cap, Alu Elec, 15000Uf, 16V, Radial; Capacitance Panasonic - 62W8123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 15000Uf, 16V, Radial; Capacitance Panasonic
62W8123
Cap, Alu Elec, 15000Uf, 16V, Radial; Capacitance Panasonic 62W8123
CAP, ALU ELEC, 15000UF, 16V, RADIAL; Capacitance:15000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 15000UF, 16V, RADIAL; Capacitance:15000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7442022 62W8123
Product Name Aluminium Capacitors Cap, Alu Elec, 15000Uf, 16V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details