Panasonic Aluminium Capacitors EEUHD1A222

Description
Radial HD series capacitor 10V 2200uF
Request a Quote Datasheet
Description
Radial HD series capacitor 10V 2200uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7441978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7441978
Aluminium Capacitors 7441978
Radial HD series capacitor 10V 2200uF

Radial HD series capacitor 10V 2200uF

Supplier's Site
Aluminium Capacitors - 1035640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035640
Aluminium Capacitors 1035640
Radial HD Series Capacitor 10V 2200uF

Radial HD Series Capacitor 10V 2200uF

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 2200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic - 62W8116 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 2200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
62W8116
Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 2200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic 62W8116
Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 2200 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 HD Series, 2200 - F, - 20%, 10 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7441978 62W8116
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Hd Series, 2200 F, 20%, 10 V, 10 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers