The Panasonic FS Series aluminum electrolytic capacitor has a capacitance of 68 µF and a voltage rating of 100V, with a tolerance of ±20%. It features a radial leaded design with a diameter of 10mm and a height of 16mm, making it suitable for compact applications. The capacitor operates within a temperature range of -40°C to +105°C and is RoHS compliant. It has a low equivalent series resistance (ESR) and an endurance rating of 5000 to 10000 hours at 105°C, depending on the specific conditions. This capacitor is designed for reliable performance in various electronic circuits, particularly where space and thermal management are critical.
CAP, 68µF, 100V, 20%; Capacitance:68µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 63AC9436 |
| Product Name | Cap, 68Μf, 100V, 20%; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) |
| Capacitance Range | 68 microF |