Panasonic Aluminium Capacitors EEUFS2A390B

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763935
Aluminium Capacitors 1763935
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Aluminium Capacitors - 1763832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763832
Aluminium Capacitors 1763832
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Cap, 39Μf, 100V, 20%; Capacitance Panasonic - 63AC9426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 100V, 20%; Capacitance Panasonic
63AC9426
Cap, 39Μf, 100V, 20%; Capacitance Panasonic 63AC9426
CAP, 39µF, 100V, 20%; Capacitance:39µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 39µF, 100V, 20%; Capacitance:39µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763935 63AC9426
Product Name Aluminium Capacitors Cap, 39Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers