Panasonic Aluminium Capacitors EEUFS2A331L

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763830
Aluminium Capacitors 1763830
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Aluminium Capacitors - 1763926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763926
Aluminium Capacitors 1763926
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Capacitors - EEUFS2A331L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS2A331L
Capacitors EEUFS2A331L
330uF 100V 23mΩ@100kHz ±20% 2.38A@100kHz Plugin,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 100V 23mΩ@100kHz ±20% 2.38A@100kHz Plugin,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 330Μf, 100V, 20%; Capacitance Panasonic - 63AC9424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 100V, 20%; Capacitance Panasonic
63AC9424
Cap, 330Μf, 100V, 20%; Capacitance Panasonic 63AC9424
CAP, 330µF, 100V, 20%; Capacitance:330µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 100V, 20%; Capacitance:330µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:35mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1763830 EEUFS2A331L 63AC9424
Product Name Aluminium Capacitors Capacitors Cap, 330Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details