Panasonic Aluminium Capacitors EEUFS2A270B

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic FS Series aluminum electrolytic capacitor has a capacitance of 27 µF and a voltage rating of 100V, with a tolerance of ±20%. It features a low equivalent series resistance (ESR) and is designed for a temperature range of -40 °C to +105 °C. The capacitor is RoHS compliant and has an endurance rating of 5000 to 10000 hours at 105 °C, depending on the specific application conditions. The radial leaded design includes a diameter of 8mm and a lead spacing of 5mm, with a height of 11.5mm. This component is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Panasonic FS Series aluminum electrolytic capacitor has a capacitance of 27 µF and a voltage rating of 100V, with a tolerance of ±20%. It features a low equivalent series resistance (ESR) and is designed for a temperature range of -40 °C to +105 °C. The capacitor is RoHS compliant and has an endurance rating of 5000 to 10000 hours at 105 °C, depending on the specific application conditions. The radial leaded design includes a diameter of 8mm and a lead spacing of 5mm, with a height of 11.5mm. This component is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763894
Aluminium Capacitors 1763894
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Cap, 27Μf, 100V, 20%; Capacitance Panasonic - 63AC9418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Μf, 100V, 20%; Capacitance Panasonic
63AC9418
Cap, 27Μf, 100V, 20%; Capacitance Panasonic 63AC9418
CAP, 27µF, 100V, 20%; Capacitance:27µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 27µF, 100V, 20%; Capacitance:27µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763894 63AC9418
Product Name Aluminium Capacitors Cap, 27Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details