Panasonic Aluminium Capacitors EEUFS2A221

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763857
Aluminium Capacitors 1763857
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Capacitors - EEUFS2A221 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS2A221
Capacitors EEUFS2A221
220uF 100V 34mΩ@100kHz ±20% 1.8A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 100V 34mΩ@100kHz ±20% 1.8A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 220Μf, 100V, 20%; Capacitance Panasonic - 63AC9415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 100V, 20%; Capacitance Panasonic
63AC9415
Cap, 220Μf, 100V, 20%; Capacitance Panasonic 63AC9415
CAP, 220µF, 100V, 20%; Capacitance:220µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 100V, 20%; Capacitance:220µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1763857 EEUFS2A221 63AC9415
Product Name Aluminium Capacitors Capacitors Cap, 220Μf, 100V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details