Panasonic Aluminium Capacitors EEUFS1V102L

Description
Al Electrolytic Capacitor FS 35V 1000uF
Request a Quote
Description
Al Electrolytic Capacitor FS 35V 1000uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458426
Aluminium Capacitors 1458426
Al Electrolytic Capacitor FS 35V 1000uF

Al Electrolytic Capacitor FS 35V 1000uF

Supplier's Site
Aluminium Capacitors - 1458557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458557
Aluminium Capacitors 1458557
Al Electrolytic Capacitor FS 35V 1000uF

Al Electrolytic Capacitor FS 35V 1000uF

Supplier's Site
Cap, 1000Μf, 35V, 20%; Capacitance Panasonic - 23AC4510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, 20%; Capacitance Panasonic
23AC4510
Cap, 1000Μf, 35V, 20%; Capacitance Panasonic 23AC4510
CAP, 1000µF, 35V, 20%; Capacitance:1000µF; Voltage Rating:35V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1000µF, 35V, 20%; Capacitance:1000µF; Voltage Rating:35V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - EEUFS1V102L - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS1V102L
Capacitors EEUFS1V102L
1000uF 35V 18mΩ@100kHz ±20% 2.47A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 35V 18mΩ@100kHz ±20% 2.47A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1458426 23AC4510 EEUFS1V102L
Product Name Aluminium Capacitors Cap, 1000Μf, 35V, 20%; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1003-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details