Panasonic Cap, 68Μf, 80V, 20%; Capacitance Panasonic EEUFS1K680

Description
CAP, 68µF, 80V, 20%; Capacitance:68µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 68µF, 80V, 20%; Capacitance:68µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Μf, 80V, 20%; Capacitance Panasonic - 63AC9399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 80V, 20%; Capacitance Panasonic
63AC9399
Cap, 68Μf, 80V, 20%; Capacitance Panasonic 63AC9399
CAP, 68µF, 80V, 20%; Capacitance:68µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 68µF, 80V, 20%; Capacitance:68µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:15mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63AC9399
Product Name Cap, 68Μf, 80V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details