Panasonic Aluminium Capacitors EEUFS1K271

Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763825
Aluminium Capacitors 1763825
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Aluminium Capacitors - 1763896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763896
Aluminium Capacitors 1763896
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Cap, 270Μf, 80V, 20%; Capacitance Panasonic - 63AC9385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 80V, 20%; Capacitance Panasonic
63AC9385
Cap, 270Μf, 80V, 20%; Capacitance Panasonic 63AC9385
CAP, 270µF, 80V, 20%; Capacitance:270µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 270µF, 80V, 20%; Capacitance:270µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763825 63AC9385
Product Name Aluminium Capacitors Cap, 270Μf, 80V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details