CAP, 220µF, 80V, 20% ROHS COMPLIANT: YES
220uF 80V 44mΩ@100kHz ±20% 1.2A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 63AC9383 | EEUFS1K221L |
| Product Name | Cap, 220Μf, 80V, 20% Rohs Compliant Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |