Panasonic Aluminium Capacitors EEUFS1K101

Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763880
Aluminium Capacitors 1763880
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Aluminium Capacitors - 1763809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763809
Aluminium Capacitors 1763809
Capacitor Aluminium Radial FS Series 80

Capacitor Aluminium Radial FS Series 80

Supplier's Site
Cap, 100Μf, 80V, 20%; Capacitance Panasonic - 63AC9371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 80V, 20%; Capacitance Panasonic
63AC9371
Cap, 100Μf, 80V, 20%; Capacitance Panasonic 63AC9371
CAP, 100µF, 80V, 20%; Capacitance:100µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 80V, 20%; Capacitance:100µF; Voltage Rating:80V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763880 63AC9371
Product Name Aluminium Capacitors Cap, 100Μf, 80V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C603U050BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details