Panasonic Aluminium Capacitors EEUFS1H681

Description
Al Electrolytic Capacitor FS 50V 680uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FS 50V 680uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458538
Aluminium Capacitors 1458538
Al Electrolytic Capacitor FS 50V 680uF

Al Electrolytic Capacitor FS 50V 680uF

Supplier's Site
Aluminium Capacitors - 1458435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458435
Aluminium Capacitors 1458435
Al Electrolytic Capacitor FS 50V 680uF

Al Electrolytic Capacitor FS 50V 680uF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFS1H681
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFS1H681
680uF 50V 18mΩ@100kHz ±20% 3.66A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 50V 18mΩ@100kHz ±20% 3.66A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 680Μf, 50V, 20%; Capacitance Panasonic - 23AC4508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 50V, 20%; Capacitance Panasonic
23AC4508
Cap, 680Μf, 50V, 20%; Capacitance Panasonic 23AC4508
CAP, 680µF, 50V, 20%; Capacitance:680µF; Voltage Rating:50V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 680µF, 50V, 20%; Capacitance:680µF; Voltage Rating:50V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1458538 EEUFS1H681 23AC4508
Product Name Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 680Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers