Panasonic Aluminium Capacitors EEUFS1H331

Description
Al Electrolytic Capacitor FS 50V 330uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FS 50V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458519
Aluminium Capacitors 1458519
Al Electrolytic Capacitor FS 50V 330uF

Al Electrolytic Capacitor FS 50V 330uF

Supplier's Site
Capacitors - EEUFS1H331 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS1H331
Capacitors EEUFS1H331
330uF 50V 23mΩ@100kHz ±20% 1.89A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 50V 23mΩ@100kHz ±20% 1.89A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 330Μf, 50V, 20%; Capacitance Panasonic - 23AC4506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, 20%; Capacitance Panasonic
23AC4506
Cap, 330Μf, 50V, 20%; Capacitance Panasonic 23AC4506
CAP, 330µF, 50V, 20%; Capacitance:330µF; Voltage Rating:50V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 50V, 20%; Capacitance:330µF; Voltage Rating:50V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFS1H331
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFS1H331
330uF 50V 23mΩ@100kHz ±20% 1.89A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 50V 23mΩ@100kHz ±20% 1.89A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1458519 EEUFS1H331 23AC4506 EEUFS1H331
Product Name Aluminium Capacitors Capacitors Cap, 330Μf, 50V, 20%; Capacitance Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details