2200uF 16V 18mΩ@100kHz ±20% 2.47A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 2200UF, 16VDC, ALU ELEC, RADIAL ROHS COMPLIANT: YES
2200uF 16V 18mΩ@100kHz ±20% 2.47A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEUFS1C222LB | 41AH9607 | EEUFS1C222LB |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Cap, 2200Uf, 16Vdc, Alu Elec, Radial Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |