Panasonic Aluminium Capacitors EEUFS0J222

Description
Al Electrolytic Capacitor FS 6.3V 2200uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FS 6.3V 2200uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458509
Aluminium Capacitors 1458509
Al Electrolytic Capacitor FS 6.3V 2200uF

Al Electrolytic Capacitor FS 6.3V 2200uF

Supplier's Site
Aluminium Capacitors - 1458369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458369
Aluminium Capacitors 1458369
Al Electrolytic Capacitor FS 6.3V 2200uF

Al Electrolytic Capacitor FS 6.3V 2200uF

Supplier's Site
Cap, 2200Μf, 6.3V, 20%; Capacitance Panasonic - 23AC4450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 6.3V, 20%; Capacitance Panasonic
23AC4450
Cap, 2200Μf, 6.3V, 20%; Capacitance Panasonic 23AC4450
CAP, 2200µF, 6.3V, 20%; Capacitance:2200µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2200µF, 6.3V, 20%; Capacitance:2200µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFS0J222 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS0J222
Capacitors EEUFS0J222
2200uF 6.3V 28mΩ@100kHz ±20% 1.79A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 6.3V 28mΩ@100kHz ±20% 1.79A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1458509 23AC4450 EEUFS0J222
Product Name Aluminium Capacitors Cap, 2200Μf, 6.3V, 20%; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 380LX123M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers