Panasonic Aluminium Capacitors EEUFS0J221

Description
Al Electrolytic Capacitor 6.3V 220uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor 6.3V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1458364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1458364
Aluminium Capacitors 1458364
Al Electrolytic Capacitor 6.3V 220uF

Al Electrolytic Capacitor 6.3V 220uF

Supplier's Site
Capacitors - EEUFS0J221 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFS0J221
Capacitors EEUFS0J221
220uF 6.3V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 6.3V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic - 23AC4449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic
23AC4449
Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic 23AC4449
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFS0J221
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFS0J221
220uF 6.3V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 6.3V 300mΩ@100kHz ±20% 280mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1458364 EEUFS0J221 23AC4449 EEUFS0J221
Product Name Aluminium Capacitors Capacitors Cap, 220Μf, 6.3V, 20%; Capacitance Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details