Panasonic EEUFR2A101 Capacitor
CAP, 100µF, 100V, 20% ROHS COMPLIANT: YES
100uF 100V 84mΩ@100kHz ±20% 1.5A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 100V 84mΩ@100kHz ±20% 1.5A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8690803 | 85Y5158 | EEUFR2A101 | EEUFR2A101 |
| Product Name | Aluminium Capacitors | Cap, 100Μf, 100V, 20% Rohs Compliant Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Technology | Film Capacitors |