Panasonic Aluminium Capacitors EEUFR1V681B

Description
A-FR / 35V / 680uF / 10x20mm / 105°C / 1
Request a Quote Datasheet
Description
A-FR / 35V / 680uF / 10x20mm / 105°C / 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403945
Aluminium Capacitors 2403945
A-FR / 35V / 680uF / 10x20mm / 105°C / 1

A-FR / 35V / 680uF / 10x20mm / 105°C / 1

Supplier's Site
Aluminium Capacitors - 2403944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403944
Aluminium Capacitors 2403944
A-FR / 35V / 680uF / 10x20mm / 105°C / 1

A-FR / 35V / 680uF / 10x20mm / 105°C / 1

Supplier's Site
Cap, 680Μf, 35V, 20%, Reel; Capacitance Panasonic - 24AC4869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 35V, 20%, Reel; Capacitance Panasonic
24AC4869
Cap, 680Μf, 35V, 20%, Reel; Capacitance Panasonic 24AC4869
CAP, 680µF, 35V, 20%, REEL; Capacitance:680µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 35V, 20%, REEL; Capacitance:680µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 680Uf, 35V, Radial; Capacitance Panasonic - 62W8110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 35V, Radial; Capacitance Panasonic
62W8110
Cap, Alu Elec, 680Uf, 35V, Radial; Capacitance Panasonic 62W8110
CAP, ALU ELEC, 680UF, 35V, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 35V, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403945 24AC4869 62W8110
Product Name Aluminium Capacitors Cap, 680Μf, 35V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 680Uf, 35V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details