Panasonic Aluminium Capacitors EEUFR1V471B

Description
A-FR / 35V / 470uF / 10x16mm / 105°C / 8
Request a Quote Datasheet
Description
A-FR / 35V / 470uF / 10x16mm / 105°C / 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403938
Aluminium Capacitors 2403938
A-FR / 35V / 470uF / 10x16mm / 105°C / 8

A-FR / 35V / 470uF / 10x16mm / 105°C / 8

Supplier's Site
Aluminium Capacitors - 2403939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403939
Aluminium Capacitors 2403939
A-FR / 35V / 470uF / 10x16mm / 105°C / 8

A-FR / 35V / 470uF / 10x16mm / 105°C / 8

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8106 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8106
Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8106
Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 35V, 20%, Reel; Capacitance Panasonic - 24AC4867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, 20%, Reel; Capacitance Panasonic
24AC4867
Cap, 470Μf, 35V, 20%, Reel; Capacitance Panasonic 24AC4867
CAP, 470µF, 35V, 20%, REEL; Capacitance:470µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 35V, 20%, REEL; Capacitance:470µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR1V471B
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR1V471B
470uF 35V ±20% 1.343A@120Hz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 35V ±20% 1.343A@120Hz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2403938 62W8106 24AC4867 EEUFR1V471B
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 470Μf, 35V, 20%, Reel; Capacitance Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details