Panasonic Aluminium Capacitors EEUFR1V471

Description
Capacitor Al FR 470uF 35V 10x16
Request a Quote Datasheet
Description
Capacitor Al FR 470uF 35V 10x16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083825
Aluminium Capacitors 7083825
Capacitor Al FR 470uF 35V 10x16

Capacitor Al FR 470uF 35V 10x16

Supplier's Site
Aluminium Capacitors - 7083825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083825P
Aluminium Capacitors 7083825P
Capacitor Al FR 470uF 35V 10x16

Capacitor Al FR 470uF 35V 10x16

Supplier's Site
Aluminium Capacitors - 1084774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084774
Aluminium Capacitors 1084774
Capacitor Al FR 470uF 35V 10x16

Capacitor Al FR 470uF 35V 10x16

Supplier's Site
Cap, 470Μf, 35V, 20%; Capacitance Panasonic - 92Y6336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 35V, 20%; Capacitance Panasonic
92Y6336
Cap, 470Μf, 35V, 20%; Capacitance Panasonic 92Y6336
CAP, 470µF, 35V, 20%; Capacitance:470µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 470µF, 35V, 20%; Capacitance:470µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EEUFR1V471
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EEUFR1V471
470uF 35V 28mΩ@100kHz ±20% 1.79A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 35V 28mΩ@100kHz ±20% 1.79A@100kHz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083825 7083825P 92Y6336 EEUFR1V471
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 35V, 20%; Capacitance Panasonic Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details