Panasonic Aluminium Capacitors EEUFR1V222

Description
Capacitor Al FR 2200uF 35V 16x25
Request a Quote Datasheet
Description
Capacitor Al FR 2200uF 35V 16x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083885
Aluminium Capacitors 7083885
Capacitor Al FR 2200uF 35V 16x25

Capacitor Al FR 2200uF 35V 16x25

Supplier's Site
Aluminium Capacitors - 7083885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083885P
Aluminium Capacitors 7083885P
Capacitor Al FR 2200uF 35V 16x25

Capacitor Al FR 2200uF 35V 16x25

Supplier's Site
Aluminium Capacitors - 1084926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084926
Aluminium Capacitors 1084926
Capacitor Al FR 2200uF 35V 16x25

Capacitor Al FR 2200uF 35V 16x25

Supplier's Site
Cap, 2200Μf, 35V, 20%; Capacitance Panasonic - 92Y6334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 35V, 20%; Capacitance Panasonic
92Y6334
Cap, 2200Μf, 35V, 20%; Capacitance Panasonic 92Y6334
CAP, 2200µF, 35V, 20%; Capacitance:2200µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2200µF, 35V, 20%; Capacitance:2200µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFR1V222 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1V222
Capacitors EEUFR1V222
2200uF 35V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 35V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083885 7083885P 92Y6334 EEUFR1V222
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 2200Μf, 35V, 20%; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details