220uF 35V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 35V 56mΩ@100kHz ±20% 950mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, ALU ELEC, 220UF, 35V, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 9232760 | 7660078P | EEUFR1V221 | EEUFR1V221 | 62W8098 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors | Cap, Alu Elec, 220Uf, 35V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |