CAP, 1200µF, 35V, 20%, REEL; Capacitance:1200µF; Voltage Rating:35V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, FR Series, 1200 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 781686 | 24AC4865 | 62W8093 |
| Product Name | Aluminium Capacitors | Cap, 1200Μf, 35V, 20%, Reel; Capacitance Panasonic | Aluminium Electrolytic Capacitor, Fr Series, 1200 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1200 microF | 1200 microF | |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |