Panasonic Aluminium Capacitors EEUFR1J821B

Description
FR/63V/820uF/2988mA/ 16x25mm
Request a Quote Datasheet
Description
FR/63V/820uF/2988mA/ 16x25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403930
Aluminium Capacitors 2403930
FR/63V/820uF/2988mA/ 16x25mm

FR/63V/820uF/2988mA/16x25mm

Supplier's Site
Aluminium Capacitors - 2403931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403931
Aluminium Capacitors 2403931
FR/63V/820uF/2988mA/ 16x25mm

FR/63V/820uF/2988mA/16x25mm

Supplier's Site
Cap, 820Μf, 63V, 20%, Reel; Capacitance Panasonic - 24AC4863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 63V, 20%, Reel; Capacitance Panasonic
24AC4863
Cap, 820Μf, 63V, 20%, Reel; Capacitance Panasonic 24AC4863
CAP, 820µF, 63V, 20%, REEL; Capacitance:820µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 820µF, 63V, 20%, REEL; Capacitance:820µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 820Uf, 63V, Radial; Capacitance Panasonic - 62W8090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 820Uf, 63V, Radial; Capacitance Panasonic
62W8090
Cap, Alu Elec, 820Uf, 63V, Radial; Capacitance Panasonic 62W8090
CAP, ALU ELEC, 820UF, 63V, RADIAL; Capacitance:820µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 820UF, 63V, RADIAL; Capacitance:820µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403930 24AC4863 62W8090
Product Name Aluminium Capacitors Cap, 820Μf, 63V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 820Uf, 63V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details