Panasonic Aluminium Capacitors EEUFR1J471B

Description
A-FR / 63V / 470uF / 12.5x25mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 63V / 470uF / 12.5x25mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403925
Aluminium Capacitors 2403925
A-FR / 63V / 470uF / 12.5x25mm / 105°C /

A-FR / 63V / 470uF / 12.5x25mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403926
Aluminium Capacitors 2403926
A-FR / 63V / 470uF / 12.5x25mm / 105°C /

A-FR / 63V / 470uF / 12.5x25mm / 105°C /

Supplier's Site
Cap, 470Μf, 63V, 20%, Reel; Capacitance Panasonic - 24AC4861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 63V, 20%, Reel; Capacitance Panasonic
24AC4861
Cap, 470Μf, 63V, 20%, Reel; Capacitance Panasonic 24AC4861
CAP, 470µF, 63V, 20%, REEL; Capacitance:470µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 63V, 20%, REEL; Capacitance:470µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 470Uf, 63V, Radial; Capacitance Panasonic - 62W8085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 63V, Radial; Capacitance Panasonic
62W8085
Cap, Alu Elec, 470Uf, 63V, Radial; Capacitance Panasonic 62W8085
CAP, ALU ELEC, 470UF, 63V, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 63V, RADIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403925 24AC4861 62W8085
Product Name Aluminium Capacitors Cap, 470Μf, 63V, 20%, Reel; Capacitance Panasonic Cap, Alu Elec, 470Uf, 63V, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers