Panasonic Aluminium Capacitors EEUFR1J470B

Description
A-FR / 63V / 47uF / 6.3x11.2mm / 105°C /
Request a Quote Datasheet
Description
A-FR / 63V / 47uF / 6.3x11.2mm / 105°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403923
Aluminium Capacitors 2403923
A-FR / 63V / 47uF / 6.3x11.2mm / 105°C /

A-FR / 63V / 47uF / 6.3x11.2mm / 105°C /

Supplier's Site
Aluminium Capacitors - 2403924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403924
Aluminium Capacitors 2403924
A-FR / 63V / 47uF / 6.3x11.2mm / 105°C /

A-FR / 63V / 47uF / 6.3x11.2mm / 105°C /

Supplier's Site
Cap, Alu Elec, 47Uf, 63V, Radial; Capacitance Panasonic - 62W8084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 63V, Radial; Capacitance Panasonic
62W8084
Cap, Alu Elec, 47Uf, 63V, Radial; Capacitance Panasonic 62W8084
CAP, ALU ELEC, 47UF, 63V, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 63V, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 63V, 20%, Reel; Capacitance Panasonic - 85Y5156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 63V, 20%, Reel; Capacitance Panasonic
85Y5156
Cap, 47Μf, 63V, 20%, Reel; Capacitance Panasonic 85Y5156
CAP, 47µF, 63V, 20%, REEL; Capacitance:47µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 63V, 20%, REEL; Capacitance:47µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403923 62W8084 85Y5156
Product Name Aluminium Capacitors Cap, Alu Elec, 47Uf, 63V, Radial; Capacitance Panasonic Cap, 47Μf, 63V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers