Panasonic Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic EEUFR1J271LB

Description
CAP, 270µF, 63V, 20%, REEL; Capacitance:270µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 270µF, 63V, 20%, REEL; Capacitance:270µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic - 73AC6935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic
73AC6935
Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic 73AC6935
CAP, 270µF, 63V, 20%, REEL; Capacitance:270µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 270µF, 63V, 20%, REEL; Capacitance:270µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8081 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8081
Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8081
Aluminium Electrolytic Capacitor, FR Series, 270 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 270 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 73AC6935 62W8081
Product Name Cap, 270Μf, 63V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 270 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers