Panasonic Aluminium Capacitors EEUFR1J221LB

Description
A-FR / 63V / 220uF / 10x25mm / 105°C / 1
Request a Quote Datasheet
Description
A-FR / 63V / 220uF / 10x25mm / 105°C / 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403919
Aluminium Capacitors 2403919
A-FR / 63V / 220uF / 10x25mm / 105°C / 1

A-FR / 63V / 220uF / 10x25mm / 105°C / 1

Supplier's Site
Aluminium Capacitors - 2403920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403920
Aluminium Capacitors 2403920
A-FR / 63V / 220uF / 10x25mm / 105°C / 1

A-FR / 63V / 220uF / 10x25mm / 105°C / 1

Supplier's Site
Cap, Alu Elec, 220Uf, 63V, Radial; Capacitance Panasonic - 62W8079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 63V, Radial; Capacitance Panasonic
62W8079
Cap, Alu Elec, 220Uf, 63V, Radial; Capacitance Panasonic 62W8079
CAP, ALU ELEC, 220UF, 63V, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 63V, RADIAL; Capacitance:220µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 63V, 20%, Reel; Capacitance Panasonic - 24AC4859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, 20%, Reel; Capacitance Panasonic
24AC4859
Cap, 220Μf, 63V, 20%, Reel; Capacitance Panasonic 24AC4859
CAP, 220µF, 63V, 20%, REEL; Capacitance:220µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 63V, 20%, REEL; Capacitance:220µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:25mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403919 62W8079 24AC4859
Product Name Aluminium Capacitors Cap, Alu Elec, 220Uf, 63V, Radial; Capacitance Panasonic Cap, 220Μf, 63V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers