FR/63V/220uF/1500mA/
FR/63V/220uF/1500mA/
FR/63V/220uF/1500mA/
220uF 63V 33mΩ@100kHz ±20% 1.5A@100kHz Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 220µF, 63V, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7568342P | 7568342 | EEUFR1J221L | 92Y6324 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors | Cap, 220Μf, 63V, 20% Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |