The Aluminium Electrolytic Capacitor from the FR Series has a capacitance of 150 µF with a tolerance of ±20%. It operates at a rated voltage of 63 V and features a radial leaded design with a lead diameter of 0.5 mm. This capacitor is RoHS compliant and is designed for a temperature range of ,Äì40 °C to +105 °C. It has a low equivalent series resistance (ESR) similar to the FM Series and offers an endurance rating of 5000 to 10000 hours at 105 °C, depending on the specific conditions. The leakage current is specified to be less than 0.01 CV (µA) after 2 minutes. This product is not suitable for automotive applications.
CAP, 150µF, 63V, 20%, REEL; Capacitance:150µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Newark, An Avnet Company | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 42AC0768 | 62W8076 | EEUFR1J151LB |
| Product Name | Cap, 150Μf, 63V, 20%, Reel; Capacitance Panasonic | Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | Aluminum Electrolytic Capacitors - Leaded 63volt 1 |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 150 microF | ||
| Capacitance Tolerance | 20 (+/- %) |