Panasonic Aluminium Capacitors EEUFR1J151B

Description
A-FR / 63V / 150uF / 10x16mm / 105°C / 8
Request a Quote Datasheet
Description
A-FR / 63V / 150uF / 10x16mm / 105°C / 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403918
Aluminium Capacitors 2403918
A-FR / 63V / 150uF / 10x16mm / 105°C / 8

A-FR / 63V / 150uF / 10x16mm / 105°C / 8

Supplier's Site
Aluminium Capacitors - 2403917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403917
Aluminium Capacitors 2403917
A-FR / 63V / 150uF / 10x16mm / 105°C / 8

A-FR / 63V / 150uF / 10x16mm / 105°C / 8

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8075 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W8075
Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W8075
Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 150 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 63V, 20%, Reel; Capacitance Panasonic - 24AC4858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 63V, 20%, Reel; Capacitance Panasonic
24AC4858
Cap, 150Μf, 63V, 20%, Reel; Capacitance Panasonic 24AC4858
CAP, 150µF, 63V, 20%, REEL; Capacitance:150µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 63V, 20%, REEL; Capacitance:150µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403918 62W8075 24AC4858
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 150 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Cap, 150Μf, 63V, 20%, Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers