Panasonic Aluminium Capacitors EEUFR1J101

Description
Panasonic EEUFR1J101 Capacitor
Request a Quote
Description
Panasonic EEUFR1J101 Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9232732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9232732
Aluminium Capacitors 9232732
Panasonic EEUFR1J101 Capacitor

Panasonic EEUFR1J101 Capacitor

Supplier's Site
Aluminium Capacitors - 7568326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7568326P
Aluminium Capacitors 7568326P
Panasonic EEUFR1J101 Capacitor

Panasonic EEUFR1J101 Capacitor

Supplier's Site
Capacitors - EEUFR1J101 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1J101
Capacitors EEUFR1J101
100uF 63V 63mΩ@100kHz ±20% 761mA@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 63V 63mΩ@100kHz ±20% 761mA@100kHz Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Cap, 100Μf, 63V, 20%; Capacitance Panasonic - 92Y6322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, 20%; Capacitance Panasonic
92Y6322
Cap, 100Μf, 63V, 20%; Capacitance Panasonic 92Y6322
CAP, 100µF, 63V, 20%; Capacitance:100µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:0.6mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 63V, 20%; Capacitance:100µF; Voltage Rating:63V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:0.6mm; Height:12.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 9232732 7568326P EEUFR1J101 92Y6322
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 100Μf, 63V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 334K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details