Panasonic Cap, 820Μf, 50V, 20%, Reel; Capacitance Panasonic EEUFR1H821SB

Description
CAP, 820µF, 50V, 20%, REEL; Capacitance:820µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 820µF, 50V, 20%, REEL; Capacitance:820µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Μf, 50V, 20%, Reel; Capacitance Panasonic - 24AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 50V, 20%, Reel; Capacitance Panasonic
24AC4855
Cap, 820Μf, 50V, 20%, Reel; Capacitance Panasonic 24AC4855
CAP, 820µF, 50V, 20%, REEL; Capacitance:820µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 820µF, 50V, 20%, REEL; Capacitance:820µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8070 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W8070
Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W8070
Aluminium Electrolytic Capacitor, FR Series, 820 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 820 - F, - 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 24AC4855 62W8070
Product Name Cap, 820Μf, 50V, 20%, Reel; Capacitance Panasonic Aluminium Electrolytic Capacitor, Fr Series, 820 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 820 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers