Panasonic Aluminium Capacitors EEUFR1H821S

Description
Capacitor Al FR 820uF 50V (S) 16x20
Request a Quote
Description
Capacitor Al FR 820uF 50V (S) 16x20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic FR Series aluminum electrolytic capacitor has a capacitance of 820 µF and a voltage rating of 50V, with a tolerance of ±20%. It features a low equivalent series resistance (ESR) comparable to the FM Series and is designed for endurance at high temperatures, rated for operation at up to 105 °C for 5000 to 10000 hours depending on the specific conditions. The capacitor is RoHS compliant and has a temperature range of -40 °C to +105 °C. It is not suitable for automotive applications. The capacitor has a radial leaded configuration with a diameter of 16mm and a lead spacing of 7.5mm, making it suitable for various electronic applications where space and thermal performance are critical.

Datasheet Summary
Powered by GS/AI

The Panasonic FR Series aluminum electrolytic capacitor has a capacitance of 820 µF and a voltage rating of 50V, with a tolerance of ±20%. It features a low equivalent series resistance (ESR) comparable to the FM Series and is designed for endurance at high temperatures, rated for operation at up to 105 °C for 5000 to 10000 hours depending on the specific conditions. The capacitor is RoHS compliant and has a temperature range of -40 °C to +105 °C. It is not suitable for automotive applications. The capacitor has a radial leaded configuration with a diameter of 16mm and a lead spacing of 7.5mm, making it suitable for various electronic applications where space and thermal performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083964
Aluminium Capacitors 7083964
Capacitor Al FR 820uF 50V (S) 16x20

Capacitor Al FR 820uF 50V (S) 16x20

Supplier's Site
Aluminium Capacitors - 1093250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1093250
Aluminium Capacitors 1093250
Capacitor Al FR 820uF 50V (S) 16x20

Capacitor Al FR 820uF 50V (S) 16x20

Supplier's Site
Cap, 820Μf, 50V, 20%; Capacitance Panasonic - 92Y6321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 50V, 20%; Capacitance Panasonic
92Y6321
Cap, 820Μf, 50V, 20%; Capacitance Panasonic 92Y6321
CAP, 820µF, 50V, 20%; Capacitance:820µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 820µF, 50V, 20%; Capacitance:820µF; Voltage Rating:50V; Product Range:FR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7083964 92Y6321
Product Name Aluminium Capacitors Cap, 820Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers